DELL S Series SE2222H, 21.45", 1920 x 1080 pixels, Full HD, LCD, 12 ms, Black
DELL S Series SE2222H. Display diagonal: 21.45", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black