DELL SD1-T0500, 500 GB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 2800 MB/s, Platinum, Silver
DELL SD1-T0500. SSD capacity: 500 GB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 2800 MB/s, Write speed: 1100 MB/s. Product color: Platinum, Silver