DELL S Series S3422DW, 34", 3440 x 1440 pixels, Wide Quad HD, LCD, 4 ms, Silver
DELL S Series S3422DW. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Silver