DELL logo

DELL S Series S2722DGM LED display 27" 2560 x 1440 pixels Wide Quad HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
361875
Info modified on:
14 Mar 2025, 19:45:16
Short summary description DELL S Series S2722DGM LED display 27" 2560 x 1440 pixels Wide Quad HD LCD Black:

DELL S Series S2722DGM, 27", 2560 x 1440 pixels, Wide Quad HD, LCD, 1 ms, Black

Long summary description DELL S Series S2722DGM LED display 27" 2560 x 1440 pixels Wide Quad HD LCD Black:

DELL S Series S2722DGM. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.