DELL logo

DELL S Series S2422HZ LED display 23.8" 1920 x 1080 pixels Full HD LCD Silver

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
293021
Info modified on:
19 May 2025, 11:00:57
Short summary description DELL S Series S2422HZ LED display 23.8" 1920 x 1080 pixels Full HD LCD Silver:

DELL S Series S2422HZ, 23.8", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Silver

Long summary description DELL S Series S2422HZ LED display 23.8" 1920 x 1080 pixels Full HD LCD Silver:

DELL S Series S2422HZ. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Silver

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.