location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P Series P2425 computer monitor 24.07" 1920 x 1200 pixels WUXGA LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2425
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P2425 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821671 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:31:26
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2425 Monitor Teardown Instructions (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2425 Monitor Quick Start Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2425 Monitor Outline Dimensions (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2425 Monitor User’s Guide (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2425 Monitor Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-P2425 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.3 for Windows User’s Guide (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P Series P2425 computer monitor 24.07" 1920 x 1200 pixels WUXGA LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 61.1cm (24.07") WUXGA 1920 x 1200 LED IPS
  • - 8ms, 16:10, 300cd/m², 1500:1
  • - USB, VGA, HDMI, DisplayPort
Guarantee: 3 Years Base Adv Ex
Long product name DELL P Series P2425 computer monitor 24.07" 1920 x 1200 pixels WUXGA LCD Black :
The short editorial description of DELL P Series P2425 computer monitor 24.07" 1920 x 1200 pixels WUXGA LCD Black

61.1cm (24.07") WUXGA 1920 x 1200 LED IPS, 16:10, 300cd/m², 16.7M, 8ms, 178°/178°, 1500:1
More>>>
DELL P Series P2425 computer monitor 24.07" 1920 x 1200 pixels WUXGA LCD Black:
The official marketing text of DELL P Series P2425 computer monitor 24.07" 1920 x 1200 pixels WUXGA LCD Black as supplied by the manufacturer

Certified by TÜV for 4-star eye comfort, this 16:10 hub monitor offers enhanced visual comfort and offers up to 90W of power delivery.

Short summary description DELL P Series P2425 computer monitor 24.07" 1920 x 1200 pixels WUXGA LCD Black:
This short summary of the DELL P Series P2425 computer monitor 24.07" 1920 x 1200 pixels WUXGA LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P Series P2425, 24.07", 1920 x 1200 pixels, WUXGA, LCD, 8 ms, Black

Long summary description DELL P Series P2425 computer monitor 24.07" 1920 x 1200 pixels WUXGA LCD Black:
This is an auto-generated long summary of DELL P Series P2425 computer monitor 24.07" 1920 x 1200 pixels WUXGA LCD Black based on the first three specs of the first five spec groups.

DELL P Series P2425. Display diagonal: 24.07", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Improved ComfortView Plus
Improved ComfortView Plus

Reduces harmful blue light emissions to ≤35%, for all-day comfort without sacrificing colour.

Refresh Rate
Refresh Rate

100Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion.

Vivid Colours
Vivid Colours

Wide colour coverage with up to 16.7m displayable colours of 99% sRGB.

Work in clear details
Work in clear details

See more on this ultra-thin bezel monitor.

Colour consistency
Vibrant colours across wide viewing angles enabled by In-Plane Switching (IPS) technology.

1500:1 contrast ratio
For deeper blacks and brighter whites.

Connect to productivity
Connect to productivity

Connect your accessories with a wide variety of ports.

Extensive connectivity
Wide variety of ports for all your accessories.

Quick Access USB Ports
Including a USB-C downstream that delivers up to 15W of power.

Mounting compatibility
VESA compatible accessories and soundbar.

Improved Dell Display Manager
Improved Dell Display Manager

Improved multitasking
Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Smooth deployment
Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools

Convenient customisation
Quickly access your favourite features and functions with the menu launcher and hot keys.

Environmentally forward thinking
Environmentally forward thinking

Design innovation
This monitor has been thoughtfully crafted with sustainable materials including 85% recycled plastics with post-consumer recycled plastic and closed-loop ITE-derived plastic, 50% recycled steel, 100% recycled aluminium and at least 20% recycled glass

Low-impact packaging
This monitor ships with reduced plastic and is in a box made with 100% renewable materials that is recyclable Dell is shifting to a cushioning solution derived entirely from fibre that is kinder to the environment.

Energy conservation
Using PowerNap mode in Dell Display Manager lowers energy use by up to 14.8%

Excellence in environmental standards
This monitor is certified ENERGY STAR® 8.0, carries the TCO Certified Edge designation, and is registered EPEAT Gold with Climate+. With Climate+, this monitor has met industry best practices around decarbonisation

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
24.07"
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 1200, 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1500:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
5 ms
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Pixel density
94.07 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
48 - 76 Hz
Viewable size, horizontal
20.4" (51.8 cm)
Viewable size, vertical
12.8" (32.4 cm)
Viewable size diagonal
24.1" (61.1 cm)
Display diagonal (metric)
24" (61 cm)
Surface hardness
3H
sRGB coverage (typical)
99%
Dell ComfortView technology
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Windows operating systems supported
Windows 10, Yes
Mac operating systems supported
MacOS
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Front bezel color
Black
Feet color
Gray
Ports & interfaces
Built-in USB hub *
Yes
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
USB Power Delivery
Yes
USB Power Delivery up to
15 W
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
HDCP
Yes
HDCP version
1.4
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.91" (15 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Ergonomics
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
D
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
13.6 W
Power consumption (standby) *
0.3 W
Power consumption (max)
74 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
1.5 A
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1870858
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI, USB
Quick start guide
Yes
DisplayPort cable length
70.9" (1.8 m)
HDMI cable length
70.9" (1.8 m)
Weight & dimensions
Width (with stand)
20.9" (531.8 mm)
Depth (with stand)
7.16" (181.8 mm)
Height (with stand)
14.3" (364 mm)
Weight (with stand)
10.3 lbs (4.66 kg)
Width (without stand)
20.9" (531.8 mm)
Depth (without stand)
1.97" (50 mm)
Height (without stand)
13.5" (343.7 mm)
Weight (without stand)
6.94 lbs (3.15 kg)
Bezel width (side)
0.264" (6.7 mm)
Bezel width (top)
0.264" (6.7 mm)
Bezel width (bottom)
0.512" (1.3 cm)
Packaging data
Package weight
14.9 lbs (6.75 kg)
USB cable length
70.9" (1.8 m)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
Arsenic, Mercury, PVC/BFR
Carbon footprint
Total carbon footprint (kg of CO2e)
162
Carbon emissions, manufacturing (kg of CO2e)
79
Carbon emissions, logistics (kg of CO2e)
13
Carbon emissions, energy usage (kg of CO2e)
67
Carbon emissions, end-of-life (kg of CO2e)
4
Total carbon emissions, w/o use phase (kg of CO2e)
95
PAIA version
GaBi verison1
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Technical details
Compliance certificates
RoHS, TÜV mark
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Polska 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
United States 1 distributor(s)
Disclaimer DELL P Series P2425 computer monitor 24.07" 1920 x 1200 pixels WUXGA LCD Black:
Disclaimer

Actual configuration might differ from illustration.
Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4.362 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Starting in February 2024, select new laptops, desktops, and monitor products will no longer use PAIA methodology to calculate their Product Carbon Footprint. Dell has developed an internal calculator to derive a more accurate estimate.