DELL logo

DELL P2219HC LED display 22" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165868
Info modified on:
30 Dec 2024, 17:23:53
Short summary description DELL P2219HC LED display 22" 1920 x 1080 pixels Full HD LCD Black:

DELL P2219HC, 22", 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL P2219HC LED display 22" 1920 x 1080 pixels Full HD LCD Black:

DELL P2219HC. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.