DELL logo

DELL KM300C keyboard Mouse included Office USB Spanish Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81569
Info modified on:
19 Feb 2025, 18:54:41
Short summary description DELL KM300C keyboard Mouse included Office USB Spanish Black:

DELL KM300C, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description DELL KM300C keyboard Mouse included Office USB Spanish Black:

DELL KM300C. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB. Cable length: 70.9" (1.8 m). Recommended usage: Office. Product color: Black. Mouse included

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.