DELL logo

DELL E Series E2221HN computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
312837
Info modified on:
21 Mar 2025, 17:35:25
Short summary description DELL E Series E2221HN computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:

DELL E Series E2221HN, 21.5", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description DELL E Series E2221HN computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:

DELL E Series E2221HN. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.