DELL logo

DELL C Series C3422WE LED display 34.14" 3440 x 1440 pixels UltraWide Quad HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
442730
Info modified on:
19 May 2025, 11:00:50
Short summary description DELL C Series C3422WE LED display 34.14" 3440 x 1440 pixels UltraWide Quad HD LCD Black:

DELL C Series C3422WE, 34.14", 3440 x 1440 pixels, UltraWide Quad HD, LCD, 8 ms, Black

Long summary description DELL C Series C3422WE LED display 34.14" 3440 x 1440 pixels UltraWide Quad HD LCD Black:

DELL C Series C3422WE. Display diagonal: 34.14", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.