DELL logo

DELL XPS 8930 SE Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Tower PC Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54129
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL XPS 8930 SE Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Tower PC Black, Silver:

DELL XPS 8930 SE, 2.8 GHz, Intel® Core™ i5, 8 GB, 1.26 TB, DVD Super Multi, Windows 10 Home

Long summary description DELL XPS 8930 SE Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Tower PC Black, Silver:

DELL XPS 8930 SE. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.