DELL logo

DELL Inspiron 5680 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Midi Tower PC Black, Gray, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13120
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL Inspiron 5680 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Midi Tower PC Black, Gray, Silver:

DELL Inspiron 5680, 3.2 GHz, Intel® Core™ i7, i7-8700, 16 GB, 2.13 TB, Windows 10 Home

Long summary description DELL Inspiron 5680 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Midi Tower PC Black, Gray, Silver:

DELL Inspiron 5680. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Midi Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.