DELL logo

DELL DataDomain DD3300 disk array 0 TB Rack (2U) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108608
Info modified on:
20 Dec 2024, 04:39:20
Short summary description DELL DataDomain DD3300 disk array 0 TB Rack (2U) Black:

DELL DataDomain DD3300, 0 TB, 73 lbs (33.1 kg), Rack (2U), Black

Long summary description DELL DataDomain DD3300 disk array 0 TB Rack (2U) Black:

DELL DataDomain DD3300. Total installed storage capacity: 0 TB. Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 16, Supported storage drive types: HDD, Supported storage drive interfaces: SAS, Storage drive sizes supported: 3.5". Width: 17.1" (434 mm), Depth: 28.2" (715.5 mm), Height: 3.42" (86.8 mm), Weight: 73 lbs (33.1 kg). Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.