DELL logo

DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 2K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82776
Info modified on:
22 Jan 2025, 04:58:50
Short summary description DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 2K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black:

DELL Latitude 7285, Intel® Core™ i5, 1.2 GHz, 12.3", 2880 x 1920 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 2K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black:

DELL Latitude 7285. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7Y54, Processor frequency: 1.2 GHz. Display diagonal: 12.3", HD type: 2K Ultra HD, Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.