DELL logo

DELL 0.2m, Mini DisplayPort/VGA VGA (D-Sub) Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154104
Info modified on:
14 Mar 2024, 18:50:05
Short summary description DELL 0.2m, Mini DisplayPort/VGA VGA (D-Sub) Black:

DELL 0.2m, Mini DisplayPort/VGA, Mini DisplayPort, VGA (D-Sub), Male, Female, 1.1a, 1920 x 1200 pixels

Long summary description DELL 0.2m, Mini DisplayPort/VGA VGA (D-Sub) Black:

DELL 0.2m, Mini DisplayPort/VGA. Connector 1: Mini DisplayPort, Connector 2: VGA (D-Sub), Connector 1 gender: Male. Width: 2" (50.8 mm), Depth: 8" (203.2 mm), Height: 1" (25.4 mm). Quantity per pack: 1 pc(s). Compatible products: Inspiron 15 5000 (5559) Latitude 7350 Latitude E5250 Latitude E7240 Latitude E7250 Latitude E7440...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.