DELL logo

DELL Latitude 3570 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96705
Info modified on:
23 Jan 2025, 18:26:22
Short summary description DELL Latitude 3570 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black:

DELL Latitude 3570, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude 3570 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black:

DELL Latitude 3570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.