DELL logo

DELL DIMM 4GB 1333 DDR3 AP/HY Z50 memory module

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13086
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL DIMM 4GB 1333 DDR3 AP/HY Z50 memory module:

DELL DIMM 4GB 1333 DDR3 AP/HY Z50, 4 GB, DDR3, 1333 MHz

Long summary description DELL DIMM 4GB 1333 DDR3 AP/HY Z50 memory module:

DELL DIMM 4GB 1333 DDR3 AP/HY Z50. Component for: PC/server, Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.