DELL Vostro 360, 23", Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 7 Professional
DELL Vostro 360. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black