DELL Dimension XPS 420 Desktop, 2 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows Vista Home Premium
DELL Dimension XPS 420 Desktop. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Power supply: 375 W. Chassis type: Mini Tower. Product type: PC. Weight: 31.1 lbs (14.1 kg)