DELL logo

DELL INSPIRON 530 DT Desktop Intel® Core™2 Quad Q6600 2 GB 320 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium PC

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101516
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL INSPIRON 530 DT Desktop Intel® Core™2 Quad Q6600 2 GB 320 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium PC:

DELL INSPIRON 530 DT Desktop, 2.4 GHz, Intel® Core™2 Quad, 2 GB, 320 GB, DVD±RW, Windows Vista Home Premium

Long summary description DELL INSPIRON 530 DT Desktop Intel® Core™2 Quad Q6600 2 GB 320 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium PC:

DELL INSPIRON 530 DT Desktop. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 2 GB, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 2400 Pro. Operating system installed: Windows Vista Home Premium. Power supply: 300 W. Chassis type: Desktop. Product type: PC

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.