DELL Precision 7530, Intel® Xeon®, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 2 TB
DELL Precision 7530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: E-2176M, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro for Workstations. Product color: Black