DELL logo

DELL Precision 3420 Intel® Core™ i7 i7-6700 48 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K620 Windows 7 Professional SFF Workstation Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75188
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Precision 3420 Intel® Core™ i7 i7-6700 48 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K620 Windows 7 Professional SFF Workstation Black:

DELL Precision 3420, 3.4 GHz, Intel® Core™ i7, i7-6700, 48 GB, 1 TB, Windows 7 Professional

Long summary description DELL Precision 3420 Intel® Core™ i7 i7-6700 48 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K620 Windows 7 Professional SFF Workstation Black:

DELL Precision 3420. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 48 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® K620. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: Workstation

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.