DELL logo

DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 500 GB HDD AMD FirePro W5100 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44251
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 500 GB HDD AMD FirePro W5100 Windows 7 Professional Mini Tower Workstation Black:

DELL Precision 3620, 3.5 GHz, Intel® Xeon® E3 v5, E3-1240V5, 16 GB, 500 GB, Windows 7 Professional

Long summary description DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 500 GB HDD AMD FirePro W5100 Windows 7 Professional Mini Tower Workstation Black:

DELL Precision 3620. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1240V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD FirePro W5100. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: Workstation. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.