DELL XPS 8940, 2.5 GHz, Intel® Core™ i7, 16 GB, 1.51 TB, DVD±RW, Windows 10 Pro
DELL XPS 8940. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: AMD Radeon RX 5600. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC