DELL logo

DELL Latitude 3490 Intel® Core™ i7 i7-8550U Laptop 14" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39683
Info modified on:
29 Jan 2025, 18:59:52
Short summary description DELL Latitude 3490 Intel® Core™ i7 i7-8550U Laptop 14" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 3490, Intel® Core™ i7, 1.8 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Latitude 3490 Intel® Core™ i7 i7-8550U Laptop 14" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 3490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.