DELL Latitude 3350, Intel® Pentium®, 1.9 GHz, 13.3", 1366 x 768 pixels, 4 GB, 250 GB
DELL Latitude 3350. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3825U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.75 lbs (1.7 kg)