DELL logo

DELL XPS 14 9440 Intel Core Ultra 7 155H Laptop 14.5" Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3303
Info modified on:
04 Apr 2025, 16:33:17
Short summary description DELL XPS 14 9440 Intel Core Ultra 7 155H Laptop 14.5" Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Platinum:

DELL XPS 14 9440, Intel Core Ultra 7, 14.5", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description DELL XPS 14 9440 Intel Core Ultra 7 155H Laptop 14.5" Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Platinum:

DELL XPS 14 9440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 14.5", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product color: Platinum. Weight: 3.97 lbs (1.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.