DELL logo

DELL Inspiron 13 7347 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64265
Info modified on:
24 Jan 2025, 20:46:52
Short summary description DELL Inspiron 13 7347 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver:

DELL Inspiron 13 7347, Intel® Core™ i5, 1.7 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Inspiron 13 7347 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver:

DELL Inspiron 13 7347. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.