DELL Inspiron 5402, Intel® Core™ i3, 14", 1920 x 1080 pixels, 4 GB, 128 GB, Windows 10 Home in S mode
DELL Inspiron 5402. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Platinum, Silver. Weight: 3.09 lbs (1.4 kg)