DELL logo

DELL G5 5090 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black, Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12439
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL G5 5090 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black, Blue:

DELL G5 5090, 3 GHz, Intel® Core™ i7, i7-9700, 8 GB, 512 GB, Windows 10 Home

Long summary description DELL G5 5090 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black, Blue:

DELL G5 5090. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Tower. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.