DELL logo

DELL Precision Tower 5810 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 1 TB HDD AMD FirePro W5100 Windows 7 Professional Workstation Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73057
Info modified on:
07 Oct 2024, 18:03:25
Short summary description DELL Precision Tower 5810 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 1 TB HDD AMD FirePro W5100 Windows 7 Professional Workstation Black:

DELL Precision Tower 5810, 3.5 GHz, Intel Xeon E5 v3, 16 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description DELL Precision Tower 5810 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 1 TB HDD AMD FirePro W5100 Windows 7 Professional Workstation Black:

DELL Precision Tower 5810. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1620V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD FirePro W5100. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 685 W. Chassis type: Tower. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.