DELL logo

DELL OptiPlex 9020 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570 Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112426
Info modified on:
07 Oct 2024, 17:03:29
Short summary description DELL OptiPlex 9020 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570 Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex 9020, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 9020 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570 Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex 9020. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon HD 8570. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 290 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.