DELL logo

DELL Latitude 9420 2in1 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 14" Touchscreen Quad HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5465
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL Latitude 9420 2in1 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 14" Touchscreen Quad HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

DELL Latitude 9420 2in1, Intel® Core™ i7, 14", 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description DELL Latitude 9420 2in1 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 14" Touchscreen Quad HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

DELL Latitude 9420 2in1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 14", HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.