DELL Inspiron 5452, Intel® Pentium®, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
DELL Inspiron 5452. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Ubuntu Linux. Product color: Black