DELL logo

DELL Inspiron 13 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Gray

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20872
Info modified on:
01 Feb 2025, 05:18:59
Short summary description DELL Inspiron 13 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Gray:

DELL Inspiron 13, Intel® Core™ i3, 2.3 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 13 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Gray:

DELL Inspiron 13. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black, Gray

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.