DELL logo

DELL Inspiron 3470 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15653
Info modified on:
14 Mar 2024, 19:28:05
Short summary description DELL Inspiron 3470 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black, Silver:

DELL Inspiron 3470, 3.2 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description DELL Inspiron 3470 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black, Silver:

DELL Inspiron 3470. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.