DELL logo

DELL Inspiron 5582 Intel® Core™ i3 i3-8145U Hybrid (2-in-1) 15.6" Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20407
Info modified on:
23 Jan 2025, 18:26:28
Short summary description DELL Inspiron 5582 Intel® Core™ i3 i3-8145U Hybrid (2-in-1) 15.6" Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

DELL Inspiron 5582, Intel® Core™ i3, 2.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 5582 Intel® Core™ i3 i3-8145U Hybrid (2-in-1) 15.6" Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

DELL Inspiron 5582. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.