DELL logo

DELL Chromebox 3010 Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Nettop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66411
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Chromebox 3010 Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Nettop PC Black:

DELL Chromebox 3010, 1.9 GHz, Intel® Core™ i3, i3-4030U, 4 GB, 16 GB, ChromeOS

Long summary description DELL Chromebox 3010 Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Nettop PC Black:

DELL Chromebox 3010. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4030U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Nettop. Product type: PC. Weight: 18.7 oz (530 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.