DELL C8618QT, 85.6", 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black, Silver
DELL C8618QT. Display diagonal: 85.6", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black, Silver