DELL logo

DELL PowerEdge T150 server 2 TB Rack (4U) Intel Xeon E E-2334 3.4 GHz 16 GB DDR4-SDRAM 300 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200859
Info modified on:
19 May 2025, 11:03:00
Short summary description DELL PowerEdge T150 server 2 TB Rack (4U) Intel Xeon E E-2334 3.4 GHz 16 GB DDR4-SDRAM 300 W:

DELL PowerEdge T150, 3.4 GHz, E-2334, 16 GB, DDR4-SDRAM, 2 TB, Rack (4U)

Long summary description DELL PowerEdge T150 server 2 TB Rack (4U) Intel Xeon E E-2334 3.4 GHz 16 GB DDR4-SDRAM 300 W:

DELL PowerEdge T150. Processor family: Intel Xeon E, Processor frequency: 3.4 GHz, Processor model: E-2334. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: SATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 300 W. Chassis type: Rack (4U)

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.