DELL Vostro 2521, Intel® Pentium®, 1.9 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB
DELL Vostro 2521. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2127U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver