DELL logo

DELL OptiPlex 5040 Intel® Core™ i7 i7-6700 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 340X Windows 10 Pro SFF PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72713
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 5040 Intel® Core™ i7 i7-6700 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 340X Windows 10 Pro SFF PC Black:

DELL OptiPlex 5040, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 10 Pro

Long summary description DELL OptiPlex 5040 Intel® Core™ i7 i7-6700 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 340X Windows 10 Pro SFF PC Black:

DELL OptiPlex 5040. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R5 340X. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.