DELL logo

DELL XPS 13 7390 Intel® Core™ i3 i3-1005G1 Hybrid (2-in-1) 13.4" Touchscreen Full HD+ 4 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27415
Info modified on:
22 Jan 2025, 13:18:02
Short summary description DELL XPS 13 7390 Intel® Core™ i3 i3-1005G1 Hybrid (2-in-1) 13.4" Touchscreen Full HD+ 4 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Platinum, Silver:

DELL XPS 13 7390, Intel® Core™ i3, 1.2 GHz, 13.4", 1920 x 1200 pixels, 4 GB, 256 GB

Long summary description DELL XPS 13 7390 Intel® Core™ i3 i3-1005G1 Hybrid (2-in-1) 13.4" Touchscreen Full HD+ 4 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Platinum, Silver:

DELL XPS 13 7390. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 13.4", HD type: Full HD+, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black, Platinum, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.