DELL logo

DELL Inspiron 5430 Intel® Core™ i5 i5-1335U Laptop 14" Full HD+ 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3541
Info modified on:
01 Feb 2025, 04:26:00
Short summary description DELL Inspiron 5430 Intel® Core™ i5 i5-1335U Laptop 14" Full HD+ 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

DELL Inspiron 5430, Intel® Core™ i5, 14", 1920 x 1200 pixels, 8 GB, 512 GB, Windows 11 Pro

Long summary description DELL Inspiron 5430 Intel® Core™ i5 i5-1335U Laptop 14" Full HD+ 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

DELL Inspiron 5430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1335U. Display diagonal: 14", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Silver. Weight: 3.73 lbs (1.69 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.