DELL Precision 7550, 15.6", 1920 x 1080 pixels, 8 GB, DDR4-SDRAM, 256 GB, Black, Silver
DELL Precision 7550. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product color: Black, Silver. Weight: 5.4 lbs (2.45 kg)