DELL OptiPlex XE2, 2.9 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-ROM, Windows 10 Home
DELL OptiPlex XE2. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 315 W. Chassis type: SFF. Product type: PC