DELL logo

DELL Latitude 5285 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 12.3" Touchscreen WUXGA 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26778
Info modified on:
28 Jan 2025, 10:38:39
Short summary description DELL Latitude 5285 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 12.3" Touchscreen WUXGA 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 5285, Intel® Core™ i3, 2.4 GHz, 12.3", 1920 x 1280 pixels, 4 GB, 128 GB

Long summary description DELL Latitude 5285 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 12.3" Touchscreen WUXGA 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 5285. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 12.3", HD type: WUXGA, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.