DELL logo

DELL Inspiron One 2305 AMD Athlon II X2 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191059
Info modified on:
19 Mar 2021, 16:13:07
Short summary description DELL Inspiron One 2305 AMD Athlon II X2 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black:

DELL Inspiron One 2305, 23", Full HD, AMD Athlon II X2, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description DELL Inspiron One 2305 AMD Athlon II X2 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black:

DELL Inspiron One 2305. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.