DELL logo

DELL Inspiron 3280 Intel® Pentium® Gold 5405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20387
Info modified on:
09 Mar 2024, 14:26:42
Short summary description DELL Inspiron 3280 Intel® Pentium® Gold 5405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

DELL Inspiron 3280, 21.5", Full HD, Intel® Pentium® Gold, 4 GB, 128 GB, Windows 10 Home

Long summary description DELL Inspiron 3280 Intel® Pentium® Gold 5405U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

DELL Inspiron 3280. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Pentium® Gold, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.