location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AA940922 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AA940922
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA940922 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184377956 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 19:17:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL AA940922 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/server 16 GB DDR4 2666 MHz
  • - 288-pin DIMM 2 x 8 GB
  • - 1.2 V
  • - ECC
Long product name DELL AA940922 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC :
The short editorial description of DELL AA940922 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC

16GB 2RX8 DDR4 RDIMM 2933MHz
More>>>
DELL AA940922 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC:
The official marketing text of DELL AA940922 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC as supplied by the manufacturer

Random Access Memory (RAM) is a type of hardware that your computer uses to store information. Adding memory is one of the most cost-effective ways to improve your computer's performance.

Short summary description DELL AA940922 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC:
This short summary of the DELL AA940922 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AA940922, 16 GB, 2 x 8 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description DELL AA940922 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC:
This is an auto-generated long summary of DELL AA940922 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC based on the first three specs of the first five spec groups.

DELL AA940922. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC

Features
Buffered memory type
Registered (buffered)
Internal memory *
16 GB
Memory layout (modules x size) *
2 x 8 GB
Internal memory type *
DDR4
Memory clock speed *
2666 MHz
Component for *
PC/server
Memory form factor *
288-pin DIMM
ECC *
Yes
Memory ranking
2
Memory voltage
1.2 V
Features
Compatible products
- Precision Workstation T5810 XL - Precision Workstation T5810 - PowerEdge R630 - PowerEdge R730 - PowerEdge T630 - PowerEdge R730XD - PowerEdge R430 - PowerEdge R530 - PowerEdge T430 - PowerEdge M630 - PowerEdge C4130 - PowerEdge FC630 - PowerEdge FC430 - PowerEdge FC830 - PowerEdge M830 - PowerEdge R930 - Poweredge R830 - PowerEdge R640 - PowerEdge R740 - PowerEdge R940 - PowerEdge R740XD - PowerEdge C6420 - Precision Workstation T7820 - Precision Workstation T7820 XL - PowerEdge R440 - PowerEdge T640 - PowerEdge T440 - PowerEdge FC640 - PowerEdge M640 - Precision Workstation R7920 XL - Precision Workstation R7920 - Precision Workstation T7920 XL - Precision Workstation T7920 - PowerEdge R540 - Precision Workstation T5820 - Precision Workstation T5820 XL - PowerEdge C4140 - PowerEdge R6415 - PowerEdge R7415 - PowerEdge R7425 - PowerEdge R840 - PowerEdge R940xa - PowerVault NX3240 - PowerEdge MX740c - PowerEdge MX840c - PowerEdge R740xd2 - PowerEdge XR2
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)